TE Connectivity Combo Jacks 5-1775855-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4, 8 Number of Ports : 1 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.04 INCH , .09 INCH , .07 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -55 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4, 8 Number of Ports : 1 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.04 INCH , .09 INCH , .07 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -55 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 5-1775855-1 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
5-1775855-1
Combo Jacks 5-1775855-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4, 8 Number of Ports : 1 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.04 INCH , .09 INCH , .07 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -55 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shell Plating Material : Nickel
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4, 8
  • Number of Ports : 1
  • Number of Positions : 8, 4
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1, 1.5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM , 2 MM , 1.02 MM  [.04 INCH , .09 INCH , .07 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 over Single USB
  • Modular Jacks & Plugs Products : Combo Jacks

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC , -55 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
443-5-1775855-1
Electronic Connector 443-5-1775855-1
4 Pos USB-A Receptacle, Right Angle, Shielded, Gold Plated Product overview: 5-1775855-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5-1775855-1 can be used for catalog matching and distributor lookup.

4 Pos USB-A Receptacle, Right Angle, Shielded, Gold Plated Product overview: 5-1775855-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5-1775855-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A123167-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A123167-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A123167-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5-1775855-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-1775855-1
Modular Connectors / Ethernet Connectors 5-1775855-1
RJ45 OVER USB W/ 6 PNL-GND & HTD G/F

RJ45 OVER USB W/ 6 PNL-GND & HTD G/F

Buy Now
Rj45 Over Usb W/ 6 Pnl-Gnd & Htd G/f Amp - Te Connectivity - 42AJ4403 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Over Usb W/ 6 Pnl-Gnd & Htd G/f Amp - Te Connectivity
42AJ4403
Rj45 Over Usb W/ 6 Pnl-Gnd & Htd G/f Amp - Te Connectivity 42AJ4403
RJ45 OVER USB W/ 6 PNL-GND & HTD G/F

RJ45 OVER USB W/ 6 PNL-GND & HTD G/F

Supplier's Site
Modular Connectors / Ethernet Connectors - 5-1775855-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-1775855-1
Modular Connectors / Ethernet Connectors 5-1775855-1
Modular Connectors / Ethernet Connectors RJ45 OVER USB W/ 6 PNL-GND & HTD G/F

Modular Connectors / Ethernet Connectors RJ45 OVER USB W/ 6 PNL-GND & HTD G/F

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1775855-1 443-5-1775855-1 A123167-ND 5-1775855-1 42AJ4403 5-1775855-1
Product Name Combo Jacks Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rj45 Over Usb W/ 6 Pnl-Gnd & Htd G/f Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack with USB A Modular Connector and RJ Connector USB Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data