TE Connectivity Rocker Switches 5-1571131-1

Description
Body Features Actuator Color : Red, Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Color : White Indicator/Imprint Legend : Dot Operating Function : On None Off Panel Cutout Size : 21.2 x 37 MM  [1.002 x 1.086 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.25 INCH ] Housing Features Process Sealed : No Industry Standards Agency/Standard : VDE Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without
Request a Quote
Description
Body Features Actuator Color : Red, Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Color : White Indicator/Imprint Legend : Dot Operating Function : On None Off Panel Cutout Size : 21.2 x 37 MM  [1.002 x 1.086 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.25 INCH ] Housing Features Process Sealed : No Industry Standards Agency/Standard : VDE Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 5-1571131-1 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
5-1571131-1
Rocker Switches 5-1571131-1
Body Features Actuator Color : Red, Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Color : White Indicator/Imprint Legend : Dot Operating Function : On None Off Panel Cutout Size : 21.2 x 37 MM  [1.002 x 1.086 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.25 INCH ] Housing Features Process Sealed : No Industry Standards Agency/Standard : VDE Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without

Body Features


  • Actuator Color : Red, Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Indicator/Imprint Color : White
  • Indicator/Imprint Legend : Dot
  • Operating Function : On None Off
  • Panel Cutout Size : 21.2 x 37 MM  [1.002 x 1.086 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Housing Features


  • Process Sealed : No

Industry Standards


  • Agency/Standard : VDE

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Lamp : Without
Buy Now
Shenzhen, China
Switches - Rocker Switches
5-1571131-1
Switches - Rocker Switches 5-1571131-1
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 5-1571131-1 5-1571131-1
Product Name Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Momentary Contact Switch Function On None Off On-Off
Standards / Compliances RoHS UL Listed
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-2010-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
Rocker Switches - 1571095-2 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
5 suppliers
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details