TE Connectivity Eurocard Connectors 5-1393637-7

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 14 Number of Positions : 42 Number of Power or Coaxial Positions : 6 Number of Rows : 3 Number of Signal Positions : 42 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 10.6 MM  [.417 INCH ] PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic PBT GF Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 14 Number of Positions : 42 Number of Power or Coaxial Positions : 6 Number of Rows : 3 Number of Signal Positions : 42 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 10.6 MM  [.417 INCH ] PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic PBT GF Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5-1393637-7 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5-1393637-7
Eurocard Connectors 5-1393637-7
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 14 Number of Positions : 42 Number of Power or Coaxial Positions : 6 Number of Rows : 3 Number of Signal Positions : 42 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 10.6 MM  [.417 INCH ] PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic PBT GF Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 14
  • Number of Positions : 42
  • Number of Power or Coaxial Positions : 6
  • Number of Rows : 3
  • Number of Signal Positions : 42
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, C, A

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Connector Height : 10.6 MM  [.417 INCH ]
  • PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic PBT GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.7 MM  [.146 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - DIN 41612 - 5-1393637-7 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5-1393637-7
Backplane Connectors - DIN 41612 5-1393637-7
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 5-1393637-7 5-1393637-7
Product Name Eurocard Connectors Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Eurocard Connectors - 284164-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details