TE Connectivity High Speed Digital & Data Cable 490097-000

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.68 MM  [.066 INCH ] Conductor Diameter Range : .25 MM  [.01 INCH ] Outside Cable Diameter : 2.41 MM  [.095 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : .0000135 PFM  [13.5 PFF ] Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 80 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.68 MM  [.066 INCH ] Conductor Diameter Range : .25 MM  [.01 INCH ] Outside Cable Diameter : 2.41 MM  [.095 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : .0000135 PFM  [13.5 PFF ] Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 80 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 490097-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
490097-000
High Speed Digital & Data Cable 490097-000
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.68 MM  [.066 INCH ] Conductor Diameter Range : .25 MM  [.01 INCH ] Outside Cable Diameter : 2.41 MM  [.095 INCH ] Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Capacitance : .0000135 PFM  [13.5 PFF ] Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 80 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.68 MM  [.066 INCH ]
  • Conductor Diameter Range : .25 MM  [.01 INCH ]
  • Outside Cable Diameter : 2.41 MM  [.095 INCH ]
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Capacitance : .0000135 PFM  [13.5 PFF ]
  • Impedance (OHM) : 95

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US, UK

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 80

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 490097-000
Product Name High Speed Digital & Data Cable
Standards / Certifications Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337771-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Coaxial Cable - 4098001 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male smb
Gender Male-Male
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322330-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 34.45 ft (105 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2340654-3 - TE Connectivity
Specs
Product Type QSFP28 Plug
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers