TE Connectivity Board Mount Pressure Sensors 4525-TP3A030GP

Description
Dimensions Product Height : 11.95 MM  [.47 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 30 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 11.95 MM  [.47 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 30 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525-TP3A030GP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525-TP3A030GP
Board Mount Pressure Sensors 4525-TP3A030GP
Dimensions Product Height : 11.95 MM  [.47 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 30 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 11.95 MM  [.47 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 9.9 MM  [.389 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Signal Details : 10 - 90% Vdc
  • Pressure (PSI) : 30
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Top Port

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Pressure Sensor, 30Psi, Gauge, Analog; Operating Pressure Max Te Connectivity - 24AK8367 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, Gauge, Analog; Operating Pressure Max Te Connectivity
24AK8367
Pressure Sensor, 30Psi, Gauge, Analog; Operating Pressure Max Te Connectivity 24AK8367
PRESSURE SENSOR, 30PSI, GAUGE, ANALOG; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:3mA; Product Range:MS4525 Series RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, GAUGE, ANALOG; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Port; Supply Current:3mA; Product Range:MS4525 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 4525-TP3A030GP 24AK8367
Product Name Board Mount Pressure Sensors Pressure Sensor, 30Psi, Gauge, Analog; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Working Pressure Range 30 psi (21.11 m H2O) ? to 30 psi (? to 21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220966-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010388-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10212842-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10215109-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details