TE Connectivity Board Mount Pressure Sensors 4515-DS3A030DP

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure : 762 MMH2O  [30 INH2O ] Pressure Accuracy : ±0.25% Span Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure : 762 MMH2O  [30 INH2O ] Pressure Accuracy : ±0.25% Span Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4515-DS3A030DP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4515-DS3A030DP
Board Mount Pressure Sensors 4515-DS3A030DP
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure : 762 MMH2O  [30 INH2O ] Pressure Accuracy : ±0.25% Span Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Signal Details : 10 - 90% Vdc
  • Pressure : 762 MMH2O  [30 INH2O ]
  • Pressure Accuracy : ±0.25% Span

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-4515-DS3A030DP-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-4515-DS3A030DP-ND
Pressure Sensors, Transducers 223-4515-DS3A030DP-ND
30IN DP PRESSURE SENSOR 10% TO 9

30IN DP PRESSURE SENSOR 10% TO 9

Buy Now Datasheet
Downers Grove, IL, United States
Pressure Transducers and Transmitters
4515-DS3A030DP
Pressure Transducers and Transmitters 4515-DS3A030DP
MS4525 The MS4525 is a small, ceramic based, PCB mountedpressure transducer from TE Connectivity. The transducer isbuilt using our proprietary UltraStable process and the latestCMOS sensor conditioning circuitry to create a low cost, highperformance transducer designed to meet the strictestrequirement s from OEM customers. The MS4525 is fully calibrated and temperature compensatedwith a total error band (TEB) of less than 1.0% over thecompensated range. The sensor operates from single supply ofeither 3.3 or 5.0VDC and requires a single external component forproper operation. The rugged ceramic transducer is available in side port, top port,and manifold mount and can measure absolute, gage,differential, or compound pressure from 1 to 150psi. The 1/8”barbed pressure ports mate securely with 3/32” ID tubing. Features PSI Pressure Ranges PCB Mountable High Level Analog Output Barbed Pressure Ports Applications Blocked Filter Detection Altitude and Airspeed Measurements Medical Instruments Fire Suppression System Panel Meter Air Movement/Environment al Controls Pneumatic Controls

MS4525

The MS4525 is a small, ceramic based, PCB mountedpressure transducer from TE Connectivity. The transducer isbuilt using our proprietary UltraStable process and the latestCMOS sensor conditioning circuitry to create a low cost, highperformance transducer designed to meet the strictestrequirements from OEM customers.

The MS4525 is fully calibrated and temperature compensatedwith a total error band (TEB) of less than 1.0% over thecompensated range. The sensor operates from single supply ofeither 3.3 or 5.0VDC and requires a single external component forproper operation.

The rugged ceramic transducer is available in side port, top port,and manifold mount and can measure absolute, gage,differential, or compound pressure from 1 to 150psi. The 1/8”barbed pressure ports mate securely with 3/32” ID tubing.

Features

  • PSI Pressure Ranges
  • PCB Mountable
  • High Level Analog Output
  • Barbed Pressure Ports

Applications

  • Blocked Filter Detection
  • Altitude and Airspeed Measurements
  • Medical Instruments
  • Fire Suppression System
  • Panel Meter
  • Air Movement/Environmental Controls
  • Pneumatic Controls
Supplier's Site Datasheet
Pressure Transducer, 30Psi, Diff, Analog; Operating Pressure Max Te Connectivity Sensors - 77AH8991 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 30Psi, Diff, Analog; Operating Pressure Max Te Connectivity Sensors
77AH8991
Pressure Transducer, 30Psi, Diff, Analog; Operating Pressure Max Te Connectivity Sensors 77AH8991
PRESSURE TRANSDUCER, 30PSI, DIFF, ANALOG; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Side Port; Supply Current:3mA; Product Range:MS4515 SeriesRoHS Compliant: Yes

PRESSURE TRANSDUCER, 30PSI, DIFF, ANALOG; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Side Port; Supply Current:3mA; Product Range:MS4515 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 4515-DS3A030DP 223-4515-DS3A030DP-ND 4515-DS3A030DP 77AH8991
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Pressure Transducers and Transmitters Pressure Transducer, 30Psi, Diff, Analog; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor or Transducer (optional feature) Sensor; Sensor or Transducer
Measurement Type Differential Differential Absolute; Differential; Gauge; Compound Differential; Differential
Working Pressure Range 1.08 psi (0.7628 m H2O) 30 psi (21.11 m H2O) ? to 30 psi (? to 21.11 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010389-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 10215109-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10215490-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10214953-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details