TE Connectivity Coax Cable Termination 443631-000

Description
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - 1.6 MM  [.012 - .06 INCH ] Compatible Dielectric Diameter Range : 2.5 MM  [.098 INCH ] Compatible Jacket Diameter Range : 4.4 MM  [.173 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Pre-Installed Lead Wire Size (AWG) : 30 Pre-Installed Lead Wire Size (MMSQ) : .05 Product Length : 30 MM  [1.181 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - 1.6 MM  [.012 - .06 INCH ] Compatible Dielectric Diameter Range : 2.5 MM  [.098 INCH ] Compatible Jacket Diameter Range : 4.4 MM  [.173 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Pre-Installed Lead Wire Size (AWG) : 30 Pre-Installed Lead Wire Size (MMSQ) : .05 Product Length : 30 MM  [1.181 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 443631-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
443631-000
Coax Cable Termination 443631-000
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - 1.6 MM  [.012 - .06 INCH ] Compatible Dielectric Diameter Range : 2.5 MM  [.098 INCH ] Compatible Jacket Diameter Range : 4.4 MM  [.173 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Pre-Installed Lead Wire Size (AWG) : 30 Pre-Installed Lead Wire Size (MMSQ) : .05 Product Length : 30 MM  [1.181 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection

Body Features


  • Lead Color : White/Blue
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Tin, Silver

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .3 - 1.6 MM  [.012 - .06 INCH ]
  • Compatible Dielectric Diameter Range : 2.5 MM  [.098 INCH ]
  • Compatible Jacket Diameter Range : 4.4 MM  [.173 INCH ]
  • Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 30
  • Pre-Installed Lead Wire Size (MMSQ) : .05
  • Product Length : 30 MM  [1.181 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 443631-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coax Terminators - 221629-4 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
4 suppliers
SolderSleeve Shield Terminators - 094103-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 053425-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 176745-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details