TE Connectivity High Speed Digital & Data Cable 440710-000

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.25 MM  [.128 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 2.82 MM  [.111 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.86 MM  [.152 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 17.2 Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 115
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.25 MM  [.128 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 2.82 MM  [.111 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.86 MM  [.152 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 17.2 Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 115
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440710-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440710-000
High Speed Digital & Data Cable 440710-000
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 3.25 MM  [.128 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 2.82 MM  [.111 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.86 MM  [.152 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 17.2 Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 115

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Diameter : 3.25 MM  [.128 INCH ]
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 2.82 MM  [.111 INCH ]
  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 3.86 MM  [.152 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance (PFF) : 17.2
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range (DEGC) : -55 - 115
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440710-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 55.77 ft (170 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 39.37 ft (120 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
RF Cable Assemblies - 2016693-2 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
6 suppliers
RF Cable Assemblies - 2478577-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers