TE Connectivity High Speed Digital & Data Cable 440564-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 3.61 MM  [.142 INCH ] Conductor Diameter Range : .81 MM  [.032 INCH ] Outside Cable Diameter : 4.95 MM  [.195 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000172 PFM  [17.2 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 3.61 MM  [.142 INCH ] Conductor Diameter Range : .81 MM  [.032 INCH ] Outside Cable Diameter : 4.95 MM  [.195 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000172 PFM  [17.2 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440564-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440564-000
High Speed Digital & Data Cable 440564-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 3.61 MM  [.142 INCH ] Conductor Diameter Range : .81 MM  [.032 INCH ] Outside Cable Diameter : 4.95 MM  [.195 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000172 PFM  [17.2 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 3.61 MM  [.142 INCH ]
  • Conductor Diameter Range : .81 MM  [.032 INCH ]
  • Outside Cable Diameter : 4.95 MM  [.195 INCH ]
  • Wire Size (MMSQ) : .3255
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Capacitance : .0000172 PFM  [17.2 PFF ]
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L
  • Product Source : UK, US

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440564-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 102308-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Speed Digital & Data Cable - 766613-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
RF Cable Assemblies - 2483396-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 490098-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers