TE Connectivity High Speed Digital & Data Cable 440563-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 2.11 MM  [.083 INCH ] Conductor Diameter Range : .51 MM  [.02 INCH ] Outside Cable Diameter : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .000017 PFM  [17 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 2.11 MM  [.083 INCH ] Conductor Diameter Range : .51 MM  [.02 INCH ] Outside Cable Diameter : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .000017 PFM  [17 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440563-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440563-000
High Speed Digital & Data Cable 440563-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 2.11 MM  [.083 INCH ] Conductor Diameter Range : .51 MM  [.02 INCH ] Outside Cable Diameter : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .000017 PFM  [17 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 2.11 MM  [.083 INCH ]
  • Conductor Diameter Range : .51 MM  [.02 INCH ]
  • Outside Cable Diameter : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .1288
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Capacitance : .000017 PFM  [17 PFF ]
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440563-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2323765-2 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
Multiple Conductor Cables - 3EQ-22C222-32M-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 50 ft (152 dm)
Number of Conductors 4 #
View Details
2 suppliers
Coaxial Cable - 4097862 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male sma
Gender Male-Male
View Details
2 suppliers
High Speed Digital & Data Cable - 492627-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details