TE Connectivity Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity 435987-1

Description
SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:3100 Series; Illumination:Non Illuminated RoHS Compliant: No
Description
SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:3100 Series; Illumination:Non Illuminated RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity - 50F2429 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity
50F2429
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity 50F2429
SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:3100 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Product Range:3100 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 50F2429
Product Name Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
 - 194L-C40-5262 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-35-511-131-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details