TE Connectivity Eurocard Connectors 434286-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 11.4 MM  [.449 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 11.4 MM  [.449 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 434286-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
434286-E
Eurocard Connectors 434286-E
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 11.4 MM  [.449 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3

Dimensions


  • Connector Height : 11 MM  [.433 INCH ]
  • Connector Length : 94 MM  [3.7 INCH ]
  • Connector Width : 11.4 MM  [.449 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Product Type Features


  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Housings - 17-434286-E-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
17-434286-E-ND
Backplane Connector Housings 17-434286-E-ND
FRAEZT 11,4 C * 016 * J 1 54266

FRAEZT 11,4 C * 016 * J 1 54266

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 434286-E 17-434286-E-ND
Product Name Eurocard Connectors Backplane Connector Housings
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 2-2271930-0 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details