TE Connectivity Eurocard Connectors 424655-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 11 Number of Positions : 11 Number of Rows : 1 Number of Signal Positions : 11 PCB Mount Orientation : Vertical Rows Loaded : B Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 10.6 MM  [.417 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 11.5 MM  [.452 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6 MM  [.236 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 11 Number of Positions : 11 Number of Rows : 1 Number of Signal Positions : 11 PCB Mount Orientation : Vertical Rows Loaded : B Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 10.6 MM  [.417 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 11.5 MM  [.452 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6 MM  [.236 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 424655-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
424655-E
Eurocard Connectors 424655-E
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 11 Number of Positions : 11 Number of Rows : 1 Number of Signal Positions : 11 PCB Mount Orientation : Vertical Rows Loaded : B Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 10.6 MM  [.417 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 11.5 MM  [.452 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 6 MM  [.236 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Columns : 11
  • Number of Positions : 11
  • Number of Rows : 1
  • Number of Signal Positions : 11
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 10.6 MM  [.417 INCH ]
  • Connector Length : 95 MM  [3.74 INCH ]
  • Connector Width : 11.5 MM  [.452 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.3 INCH ]

Housing Features


  • Centerline (Pitch) : 7.62 MM  [.3 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP) GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : I

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 6 MM  [.236 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-424655-E-ND - DigiKey
Thief River Falls, MN, United States
STVH11 11 F B V 2 EE25 6,0 * 197

STVH11 11 F B V 2 EE25 6,0 * 197

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 424655-E 2684-424655-E-ND
Product Name Eurocard Connectors DIN 41612
Connector Type Board to Board Connector; PC Card Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2109-1SNK705075R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 26 AWG
View Details
Din Rail, Channel - 2109-1SNK705080R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 26 AWG
View Details
Din Rail, Channel - 2109-1SNK510030R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 4 to 24 AWG
View Details
2 suppliers
Headers, Male Pins - A28656-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers