TE Connectivity High Speed Digital & Data Cable 420079-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : .91 MM  [.036 INCH ] Conductor Diameter Range : .46 MM  [.018 INCH ] Outside Cable Diameter : 2.29 MM  [.09 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Capacitance (PFF) : 27.8 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 73 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : .91 MM  [.036 INCH ] Conductor Diameter Range : .46 MM  [.018 INCH ] Outside Cable Diameter : 2.29 MM  [.09 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Capacitance (PFF) : 27.8 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 73 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 420079-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
420079-000
High Speed Digital & Data Cable 420079-000
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : .91 MM  [.036 INCH ] Conductor Diameter Range : .46 MM  [.018 INCH ] Outside Cable Diameter : 2.29 MM  [.09 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Capacitance (PFF) : 27.8 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 73 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Double

Dimensions


  • Cable Dielectric Diameter : .91 MM  [.036 INCH ]
  • Conductor Diameter Range : .46 MM  [.018 INCH ]
  • Outside Cable Diameter : 2.29 MM  [.09 INCH ]
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Capacitance (PFF) : 27.8
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 73

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Network Cables Cable Assemblies
Product Number 420079-000 420079-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 19.69 ft (60 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers