TE Connectivity High Speed Digital & Data Cable 420041-000

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad F Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 3.56 MM  [.14 INCH ] Conductor Diameter Range : .81 MM  [.032 INCH ] Outside Cable Diameter : 6.4 MM  [.252 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000171 PFM  [17.1 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad F Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 3.56 MM  [.14 INCH ] Conductor Diameter Range : .81 MM  [.032 INCH ] Outside Cable Diameter : 6.4 MM  [.252 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000171 PFM  [17.1 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 420041-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
420041-000
High Speed Digital & Data Cable 420041-000
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Thermorad F Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 3.56 MM  [.14 INCH ] Conductor Diameter Range : .81 MM  [.032 INCH ] Outside Cable Diameter : 6.4 MM  [.252 INCH ] Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Capacitance : .0000171 PFM  [17.1 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad F
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Double

Dimensions


  • Cable Dielectric Diameter : 3.56 MM  [.14 INCH ]
  • Conductor Diameter Range : .81 MM  [.032 INCH ]
  • Outside Cable Diameter : 6.4 MM  [.252 INCH ]
  • Wire Size (MMSQ) : .3255
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Capacitance : .0000171 PFM  [17.1 PFF ]
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 420041-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 509360-001 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 582197-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
RF Cable Assemblies - 2483407-3 - TE Connectivity
Specs
Application RF
Product Type HDBNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 3-2322330-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 62.34 ft (190 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers