TE Connectivity Eurocard Connectors 413170-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : Z, D Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 30.1 MM  [1.184 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : Z, D Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 30.1 MM  [1.184 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 413170-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
413170-E
Eurocard Connectors 413170-E
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : Z, D Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.8 MM  [.583 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 30.1 MM  [1.184 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Positions : 15
  • Number of Power or Coaxial Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Rows Loaded : Z, D

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 14.8 MM  [.583 INCH ]
  • Connector Length : 95 MM  [3.74 INCH ]
  • Connector Width : 30.1 MM  [1.184 INCH ]
  • Row-to-Row Spacing : 6.5 MM  [.255 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : I

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-413170-E-ND - DigiKey
Thief River Falls, MN, United States
15 (Power) Position Din Connector Receptacle, Female Blade Sockets Gold Panel Mount

15 (Power) Position Din Connector Receptacle, Female Blade Sockets Gold Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 413170-E 2684-413170-E-ND
Product Name Eurocard Connectors DIN 41612
Connector Type Board to Board Connector; PC Card Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28570-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
SD Card Connectors - 1903302-3 - TE Connectivity
Specs
Connector Type PC Card Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
Din Rail, Channel - 17-1SNA400272R1600-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 300 volts
Contact Size (AWG) 12 to 24 AWG
View Details
Din Rail, Channel - 2109-1SNK506415R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 10 to 24 AWG
View Details