TE Connectivity Ribbon & Flat Cable 402BY00010

Description
Body Features Conductor Insulation Color : Opaque Jacket Color : Opaque Jacket Material : FEP Ribbon & Flat Cable Conductor Material : Silver-Plated Copper Ribbon & Flat Cable Insulation Material : FEP Configuration Features Number of Ribbon & Flat Cable Conductors : 40 Number of Strands : 7 Dimensions Cable Insulation Height : .6 MM  [.024 INCH ] Cable Insulation Width : 25.4 MM  [1 INCH ] Ribbon & Flat Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 50.8555 Current Rating (AMP) : 1.5 Impedance (OHM) : 85 Propagation Delay : 1.3 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 150 Housing Features Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ] Industry Standards UL Listing : AWM Style 20267 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 2.1 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Insulation Color : Opaque Jacket Color : Opaque Jacket Material : FEP Ribbon & Flat Cable Conductor Material : Silver-Plated Copper Ribbon & Flat Cable Insulation Material : FEP Configuration Features Number of Ribbon & Flat Cable Conductors : 40 Number of Strands : 7 Dimensions Cable Insulation Height : .6 MM  [.024 INCH ] Cable Insulation Width : 25.4 MM  [1 INCH ] Ribbon & Flat Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 50.8555 Current Rating (AMP) : 1.5 Impedance (OHM) : 85 Propagation Delay : 1.3 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 150 Housing Features Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ] Industry Standards UL Listing : AWM Style 20267 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 2.1 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 402BY00010 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
402BY00010
Ribbon & Flat Cable 402BY00010
Body Features Conductor Insulation Color : Opaque Jacket Color : Opaque Jacket Material : FEP Ribbon & Flat Cable Conductor Material : Silver-Plated Copper Ribbon & Flat Cable Insulation Material : FEP Configuration Features Number of Ribbon & Flat Cable Conductors : 40 Number of Strands : 7 Dimensions Cable Insulation Height : .6 MM  [.024 INCH ] Cable Insulation Width : 25.4 MM  [1 INCH ] Ribbon & Flat Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 50.8555 Current Rating (AMP) : 1.5 Impedance (OHM) : 85 Propagation Delay : 1.3 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 150 Housing Features Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ] Industry Standards UL Listing : AWM Style 20267 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 2.1 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Insulation Color : Opaque
  • Jacket Color : Opaque
  • Jacket Material : FEP
  • Ribbon & Flat Cable Conductor Material : Silver-Plated Copper
  • Ribbon & Flat Cable Insulation Material : FEP

Configuration Features


  • Number of Ribbon & Flat Cable Conductors : 40
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .6 MM  [.024 INCH ]
  • Cable Insulation Width : 25.4 MM  [1 INCH ]
  • Ribbon & Flat Cable Length : 30.5 M  [100 FT ]
  • Strand Size (AWG) : 38
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance (PFM) : 50.8555
  • Current Rating (AMP) : 1.5
  • Impedance (OHM) : 85
  • Propagation Delay : 1.3 ns/ft
  • Ribbon & Flat Cable Voltage Rating (V) : 150

Housing Features


  • Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ]

Industry Standards


  • UL Listing : AWM Style 20267

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [100 FT ]

Product Type Features


  • Cable Type : Ribbon Cable
  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 2.1
  • Cross Talk (Near End) (PCT) : 3

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 402BY00010
Product Name Ribbon & Flat Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 57131-4 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
Ribbon & Flat Cable - 7-1437373-2 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
High Speed I/O Cable Assemblies - 2405418-5 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers