TE Connectivity High Frequency & RF Inductors 4-2176075-0

Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Inductance (MICHEN) : .004 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote Datasheet
Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Inductance (MICHEN) : .004 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 4-2176075-0 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
4-2176075-0
High Frequency & RF Inductors 4-2176075-0
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Inductance (MICHEN) : .004 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 8 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Passive Component Dimensions (MM) : .6 x .3 x .23

Electrical Characteristics


  • Inductance (MICHEN) : .004

Other


  • Comment : Tolerance 0.2nH.
  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0201

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now Datasheet
Fixed Inductors - A115972TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A115972TR-ND
Fixed Inductors A115972TR-ND
4nH Unshielded Thin Film Inductor 0201 (0603 Metric)

4nH Unshielded Thin Film Inductor 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - A115972CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A115972CT-ND
Fixed Inductors A115972CT-ND
4nH Unshielded Thin Film Inductor 0201 (0603 Metric)

4nH Unshielded Thin Film Inductor 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 4-2176075-0 A115972TR-ND
Product Name High Frequency & RF Inductors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 0.0040 microH
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data