TE Connectivity Rotary Encoders 4-1879314-5

Description
Body Features LED Color : Red/Green Product Orientation : Vertical Shaft Style : Knurled, Flatted Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : 24 Number of Pulses : 24 Dimensions Passive Component Dimensions (MM) : 14.5 x 12.4 x 7 Electrical Characteristics Passive Component Switch Current Rating (AMP) : .01 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : LED Encoder Passive Component Option : Includes Switch Rotary Encoder Switch Type : Push Push SPDT Termination Features Product Terminates To : Printed Circuit Board
Request a Quote Datasheet
Description
Body Features LED Color : Red/Green Product Orientation : Vertical Shaft Style : Knurled, Flatted Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : 24 Number of Pulses : 24 Dimensions Passive Component Dimensions (MM) : 14.5 x 12.4 x 7 Electrical Characteristics Passive Component Switch Current Rating (AMP) : .01 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : LED Encoder Passive Component Option : Includes Switch Rotary Encoder Switch Type : Push Push SPDT Termination Features Product Terminates To : Printed Circuit Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoders - 4-1879314-5 - TE Connectivity
Berwyn, PA, United States
Rotary Encoders
4-1879314-5
Rotary Encoders 4-1879314-5
Body Features LED Color : Red/Green Product Orientation : Vertical Shaft Style : Knurled, Flatted Configuration Features Adjustment Location : Top Adjustment Method : Spindle Number of Detents : 24 Number of Pulses : 24 Dimensions Passive Component Dimensions (MM) : 14.5 x 12.4 x 7 Electrical Characteristics Passive Component Switch Current Rating (AMP) : .01 Operation/Applicatio n Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : LED Encoder Passive Component Option : Includes Switch Rotary Encoder Switch Type : Push Push SPDT Termination Features Product Terminates To : Printed Circuit Board

Body Features


  • LED Color : Red/Green
  • Product Orientation : Vertical
  • Shaft Style : Knurled, Flatted

Configuration Features


  • Adjustment Location : Top
  • Adjustment Method : Spindle
  • Number of Detents : 24
  • Number of Pulses : 24

Dimensions


  • Passive Component Dimensions (MM) : 14.5 x 12.4 x 7

Electrical Characteristics


  • Passive Component Switch Current Rating (AMP) : .01

Operation/Application


  • Operating Speed (Max) (RPM) : 60

Product Type Features


  • Encoder Type : LED Encoder
  • Passive Component Option : Includes Switch
  • Rotary Encoder Switch Type : Push Push SPDT

Termination Features


  • Product Terminates To : Printed Circuit Board
Buy Now Datasheet
Incremental Encoder, Mechanical, 24Ppr Rohs Compliant Citec Te Connectivity - 75AJ0176 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, Mechanical, 24Ppr Rohs Compliant Citec Te Connectivity
75AJ0176
Incremental Encoder, Mechanical, 24Ppr Rohs Compliant Citec Te Connectivity 75AJ0176
INCREMENTAL ENCODER, MECHANICAL, 24PPR ROHS COMPLIANT: YES

INCREMENTAL ENCODER, MECHANICAL, 24PPR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number 4-1879314-5 75AJ0176
Product Name Rotary Encoders Incremental Encoder, Mechanical, 24Ppr Rohs Compliant Citec Te Connectivity
Encoder Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - DP11HN15A15F-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 15 (counts/revolution)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
2 suppliers