TE Connectivity Combo Jacks 4-1775855-2

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4, 8 Number of Ports : 1 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM , 2 MM , 2.5 MM  [.07 INCH , .09 INCH , .04 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4, 8 Number of Ports : 1 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM , 2 MM , 2.5 MM  [.07 INCH , .09 INCH , .04 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 4-1775855-2 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
4-1775855-2
Combo Jacks 4-1775855-2
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Shell Plating Material : Nickel Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4, 8 Number of Ports : 1 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM , 2 MM , 2.5 MM  [.07 INCH , .09 INCH , .04 INCH ] Housing Color : Black Housing Material : PBT GF30 Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Single USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shell Plating Material : Nickel
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4, 8
  • Number of Ports : 1
  • Number of Positions : 8, 4
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1, 1.5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM , 2 MM , 2.5 MM  [.07 INCH , .09 INCH , .04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 over Single USB
  • Modular Jacks & Plugs Products : Combo Jacks

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -67 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A121590-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A121590-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A121590-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 4-1775855-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
4-1775855-2
Modular Connectors / Ethernet Connectors 4-1775855-2
RJ45 OVER USB W/ LED GO/G

RJ45 OVER USB W/ LED GO/G

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
4-1775855-2
Modular Connectors / Ethernet Connectors 4-1775855-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Singapore, Singapore
Electronic Connector
443-4-1775855-2
Electronic Connector 443-4-1775855-2
RJ45/USB Connector, RA Thru-Hole, 4 Pos, Shielded, Solder Product overview: 4-1775855-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-4-1775855-2 can be used for catalog matching and distributor lookup.

RJ45/USB Connector, RA Thru-Hole, 4 Pos, Shielded, Solder Product overview: 4-1775855-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-4-1775855-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Modular Connectors- Modular Connector Jacks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Modular Connectors- Modular Connector Jacks
Connectors, Interconnects -Modular Connectors- Modular Connector Jacks
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Modular Connectors- Modular Connector Jacks Series: A-RJ45 Package: Tray Product Status: Active Number of Ports: 1 Number of Rows: 1 Features: Board Lock LED Color: Green, Orange - Green Contact Finish: Gold

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Modular Connectors- Modular Connector Jacks
Series: A-RJ45
Package: Tray
Product Status: Active
Number of Ports: 1
Number of Rows: 1
Features: Board Lock
LED Color: Green, Orange - Green
Contact Finish: Gold

Buy Now Datasheet
USB Connectors - 4-1775855-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
4-1775855-2
USB Connectors 4-1775855-2
USB Connectors RJ45 OVER USB W/ LED GO/G

USB Connectors RJ45 OVER USB W/ LED GO/G

Buy Now Datasheet
Modular Connector Jacks - 4-1775855-2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
4-1775855-2
Modular Connector Jacks 4-1775855-2
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet
Rj45 Jack Stacked Over Usb, 8P8C, 2Stack; Modular Connector Type Te Connectivity - 46P5455 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Jack Stacked Over Usb, 8P8C, 2Stack; Modular Connector Type Te Connectivity
46P5455
Rj45 Jack Stacked Over Usb, 8P8C, 2Stack; Modular Connector Type Te Connectivity 46P5455
RJ45 JACK STACKED OVER USB, 8P8C, 2STACK; Modular Connector Type:RJ45 Jack with USB; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

RJ45 JACK STACKED OVER USB, 8P8C, 2STACK; Modular Connector Type:RJ45 Jack with USB; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1775855-2 A121590-ND 4-1775855-2 443-4-1775855-2 4-1775855-2 4-1775855-2 46P5455
Product Name Combo Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Electronic Connector Connectors, Interconnects -Modular Connectors- Modular Connector Jacks USB Connectors Modular Connector Jacks Rj45 Jack Stacked Over Usb, 8P8C, 2Stack; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack with USB A Modular Connector and RJ Connector Modular Connector and RJ Connector USB Modular Connector and RJ Connector Modular Connector and RJ Connector; USB
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole
Current Rating 1.0 to 1.5 amps
Unlock Full Specs
to access all available technical data