TE Connectivity High Frequency & RF Inductors 4-1624108-6

Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 440 DC Resistance (OHM) : .35 Inductance (MICHEN) : .0024 Passive Component Tolerance (PCT) : .2 Self Resonant Frequency (GHZ) : 8 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 440 DC Resistance (OHM) : .35 Inductance (MICHEN) : .0024 Passive Component Tolerance (PCT) : .2 Self Resonant Frequency (GHZ) : 8 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 4-1624108-6 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
4-1624108-6
High Frequency & RF Inductors 4-1624108-6
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 440 DC Resistance (OHM) : .35 Inductance (MICHEN) : .0024 Passive Component Tolerance (PCT) : .2 Self Resonant Frequency (GHZ) : 8 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : 1 x .5 x .32

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 440
  • DC Resistance (OHM) : .35
  • Inductance (MICHEN) : .0024
  • Passive Component Tolerance (PCT) : .2
  • Self Resonant Frequency (GHZ) : 8

Other


  • Comment : Tolerance 0.2nH.
  • Inductor Quality Factor : 13

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 4-1624108-6
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
High Frequency & RF Inductors - 7-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0082 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
3 suppliers
High Frequency & RF Inductors - 5-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2400 microH
View Details
2 suppliers