TE Connectivity Keylock Switches 4-1437569-7

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Number of Keylock Switch Positions : 2 Operating Function : Maintained Panel Cutout Size : 16 (Diameter) MM  [.63 INCH ] Contact Features Contact Finish : Gold Keylock Switch Contact Current Rating (AMP) : 5 Type of Contact : 1 NO & 1 NC Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 100 Keylock Switch Voltage Rating (VAC) : 125 Keylock Switch Voltage Rating (VDC) : 20 Housing Features Cylinder Material : Thermoplastic Remove Key : Left Position Mechanical Attachment Keylock Switch Mounting Type : Panel Other Life Expectancy (CYCLE) : 100000 Soldering Type : Hand Product Type Features Actuator Style : Key Illuminated : No Product Type : Switch Switch Type : Selector Usage Conditions Oil-Tight : Yes Operating Temperature (Max) (DEGC) : 50
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Number of Keylock Switch Positions : 2 Operating Function : Maintained Panel Cutout Size : 16 (Diameter) MM  [.63 INCH ] Contact Features Contact Finish : Gold Keylock Switch Contact Current Rating (AMP) : 5 Type of Contact : 1 NO & 1 NC Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 100 Keylock Switch Voltage Rating (VAC) : 125 Keylock Switch Voltage Rating (VDC) : 20 Housing Features Cylinder Material : Thermoplastic Remove Key : Left Position Mechanical Attachment Keylock Switch Mounting Type : Panel Other Life Expectancy (CYCLE) : 100000 Soldering Type : Hand Product Type Features Actuator Style : Key Illuminated : No Product Type : Switch Switch Type : Selector Usage Conditions Oil-Tight : Yes Operating Temperature (Max) (DEGC) : 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 4-1437569-7 - TE Connectivity
Berwyn, PA, United States
Keylock Switches
4-1437569-7
Keylock Switches 4-1437569-7
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Number of Keylock Switch Positions : 2 Operating Function : Maintained Panel Cutout Size : 16 (Diameter) MM  [.63 INCH ] Contact Features Contact Finish : Gold Keylock Switch Contact Current Rating (AMP) : 5 Type of Contact : 1 NO & 1 NC Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Strength (VAC) : 1500 Insulation Resistance (MEGO) : 100 Keylock Switch Voltage Rating (VAC) : 125 Keylock Switch Voltage Rating (VDC) : 20 Housing Features Cylinder Material : Thermoplastic Remove Key : Left Position Mechanical Attachment Keylock Switch Mounting Type : Panel Other Life Expectancy (CYCLE) : 100000 Soldering Type : Hand Product Type Features Actuator Style : Key Illuminated : No Product Type : Switch Switch Type : Selector Usage Conditions Oil-Tight : Yes Operating Temperature (Max) (DEGC) : 50

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Number of Keylock Switch Positions : 2
  • Operating Function : Maintained
  • Panel Cutout Size : 16 (Diameter) MM  [.63 INCH ]

Contact Features


  • Contact Finish : Gold
  • Keylock Switch Contact Current Rating (AMP) : 5
  • Type of Contact : 1 NO & 1 NC

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Dielectric Strength (VAC) : 1500
  • Insulation Resistance (MEGO) : 100
  • Keylock Switch Voltage Rating (VAC) : 125
  • Keylock Switch Voltage Rating (VDC) : 20

Housing Features


  • Cylinder Material : Thermoplastic
  • Remove Key : Left Position

Mechanical Attachment


  • Keylock Switch Mounting Type : Panel

Other


  • Life Expectancy (CYCLE) : 100000
  • Soldering Type : Hand

Product Type Features


  • Actuator Style : Key
  • Illuminated : No
  • Product Type : Switch
  • Switch Type : Selector

Usage Conditions


  • Oil-Tight : Yes
  • Operating Temperature (Max) (DEGC) : 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rotary Switches
Product Number 4-1437569-7
Product Name Keylock Switches
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-513-101-R-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switches - 450-DS-211-GN2-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 5.0 amps
Number of Decks 1
View Details
Selector Switches - 450-35-223-151-R-900-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Keylock Switches - 450-1008-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers