TE Connectivity Eurocard Connectors 4-1393659-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic PBT GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic PBT GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 4-1393659-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
4-1393659-5
Eurocard Connectors 4-1393659-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic PBT GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Power or Coaxial Positions : 2
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic PBT GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.5 MM  [.177 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - DIN 41612 - 4-1393659-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
4-1393659-5
Backplane Connectors - DIN 41612 4-1393659-5
CONN DIN PLUG 96POS PCB GOLD

CONN DIN PLUG 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 4-1393659-5 4-1393659-5
Product Name Eurocard Connectors Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1-102681-0-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
SIM Card Connectors - 2286237-1 - TE Connectivity
Specs
Connector Type PC Card Connector
Mounting Board Mount
Current Rating 0.2 amps
View Details
4 suppliers
Circular Connector Contacts - 006-0937-20A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers