TE Connectivity Circuit Breakers 4-1393249-0

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 - .48 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 30 Electrical Characteristics Current Rating (AMP) : 10 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Black Rate Marking Mechanical Attachment Mounting Bushing : 15/32 x .3" [7.62mm] Long, Black Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Lockwasher Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6-32 Screws 90° (Screws Installed)
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 - .48 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 30 Electrical Characteristics Current Rating (AMP) : 10 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Black Rate Marking Mechanical Attachment Mounting Bushing : 15/32 x .3" [7.62mm] Long, Black Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Lockwasher Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6-32 Screws 90° (Screws Installed)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4-1393249-0 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
4-1393249-0
Circuit Breakers 4-1393249-0
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 - .48 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 30 Electrical Characteristics Current Rating (AMP) : 10 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Black Rate Marking Mechanical Attachment Mounting Bushing : 15/32 x .3" [7.62mm] Long, Black Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Lockwasher Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6-32 Screws 90° (Screws Installed)

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .47 - .48 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 6 - 30

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Black Rate Marking

Mechanical Attachment


  • Mounting Bushing : 15/32 x .3" [7.62mm] Long, Black
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Lockwasher

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6-32 Screws 90° (Screws Installed)
Buy Now Datasheet
Circuit Breakers - 4-1393249-0 - 4-1393249-0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 4-1393249-0
4-1393249-0
Circuit Breakers - 4-1393249-0 4-1393249-0
Manufacturer: TE Connectivity Win Source Part Number: 815603-4-1393249-0 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity
Win Source Part Number: 815603-4-1393249-0
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Circuit Breakers - 4-1393249-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
4-1393249-0
Circuit Breakers 4-1393249-0
W58

W58

Buy Now
Circuit Breakers - 4-1393249-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
4-1393249-0
Circuit Breakers 4-1393249-0
CB-W58

CB-W58

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
4-1393249-0
Circuit Breakers 4-1393249-0
Circuit Breakers

Circuit Breakers

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4-1393249-0 4-1393249-0 4-1393249-0
Product Name Circuit Breakers Circuit Breakers - 4-1393249-0 Circuit Breakers
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393250-2 - TE Connectivity
Specs
Rated Current 9 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 2486200-6 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 1-1423673-0 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 2-1393254-8 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details