TE Connectivity Circuit Breakers 4-1393247-2

Description
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet
Description
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4-1393247-2 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
4-1393247-2
Circuit Breakers 4-1393247-2
Body Features Actuator Color : Silver Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .47 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Amp Rate Marking Mechanical Attachment Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Toggle Circuit Breaker Style : Toggle Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other

Body Features


  • Actuator Color : Silver

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .47 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 6 - 22

Electrical Characteristics


  • Current Rating (AMP) : 5
  • Interrupt Capacity : 1000A @ 50VDC or 120VAC
  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Amp Rate Marking

Mechanical Attachment


  • Mounting Bushing : 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Two Hex Nuts/Lockwasher

Product Type Features


  • Actuator Type : Toggle
  • Circuit Breaker Style : Toggle
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 8-32 Screws 90° to Each Other
Buy Now Datasheet
W31-X2M1G-5 THERMAL CKT BRKR - 4-1393247-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
W31-X2M1G-5 THERMAL CKT BRKR
4-1393247-2
W31-X2M1G-5 THERMAL CKT BRKR 4-1393247-2
W31-X2M1G-5 THERMAL CKT BRKR

W31-X2M1G-5 THERMAL CKT BRKR

Buy Now
Circuit Breakers - 4-1393247-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
4-1393247-2
Circuit Breakers 4-1393247-2
CB-W23, W31

CB-W23, W31

Buy Now
Circuit Breakers - 4-1393247-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
4-1393247-2
Circuit Breakers 4-1393247-2
W23/W31

W23/W31

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
4-1393247-2
Circuit Breakers 4-1393247-2
Circuit Breakers

Circuit Breakers

Buy Now
Circuit Breaker Device - 4-1393247-2 - Richardson RFPD
Downers Grove, IL, United States
Circuit Breaker Device
4-1393247-2
Circuit Breaker Device 4-1393247-2
Thermal Circuit Breakers

Thermal Circuit Breakers

Supplier's Site
Thermal Ckt Breaker, 1P, 5A/240V, Panel Rohs Compliant Potter&brumfield Te Connectivity - 75AJ0124 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 1P, 5A/240V, Panel Rohs Compliant Potter&brumfield Te Connectivity
75AJ0124
Thermal Ckt Breaker, 1P, 5A/240V, Panel Rohs Compliant Potter&brumfield Te Connectivity 75AJ0124
THERMAL CKT BREAKER, 1P, 5A/240V, PANEL ROHS COMPLIANT: NO

THERMAL CKT BREAKER, 1P, 5A/240V, PANEL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4-1393247-2 4-1393247-2 4-1393247-2 4-1393247-2 75AJ0124
Product Name Circuit Breakers W31-X2M1G-5 THERMAL CKT BRKR Circuit Breakers Circuit Breaker Device Thermal Ckt Breaker, 1P, 5A/240V, Panel Rohs Compliant Potter&brumfield Te Connectivity
Rated Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1423678-9 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breakers - 2-1393248-7 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breakers - 1-1393253-9 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers