TE Connectivity Angle, Linear Position Measuring 4-1393048-6

Description
Sensor
Request a Quote Datasheet
Description
Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 4-1393048-6-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
4-1393048-6-ND
Angle, Linear Position Measuring 4-1393048-6-ND
Sensor

Sensor

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1167190-4-1393048-6 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1167190-4-1393048-6
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1167190-4-1393048-6
Win Source Part Number: 1167190-4-1393048-6 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Package: Bulk Standard Package: 10 Alternative Parts (Cross-Reference): V23401T2014B209; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8543.70.9860 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: 4-1393048

Win Source Part Number: 1167190-4-1393048-6
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Package: Bulk
Standard Package: 10
Alternative Parts (Cross-Reference): V23401T2014B209;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8543.70.9860
Mfr: TE Connectivity ALCOSWITCH Switches
Base Product Number: 4-1393048

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 4-1393048-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
4-1393048-6
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 4-1393048-6
RESOLVER HOLLOW SHAFT

RESOLVER HOLLOW SHAFT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 4-1393048-6-ND 1167190-4-1393048-6 4-1393048-6
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - A1354KKT-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Laser Triangulation Sensor - RF605 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 19.69 inch (25 to 500 mm)
View Details
Displacement Sensor - X-GMPS-1M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Resolution 1.00E-3 mm (3.94E-5 inches)
Operating Temperature 14 to 158 F (-10 to 70 C)
Interface Serial
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details