TE Connectivity High Speed Digital & Data Cable 386299-000

Description
Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.68 MM  [.066 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 2.51 MM  [.099 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance : .0000176 PFM  [17.6 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.68 MM  [.066 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 2.51 MM  [.099 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance : .0000176 PFM  [17.6 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 386299-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
386299-000
High Speed Digital & Data Cable 386299-000
Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.68 MM  [.066 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 2.51 MM  [.099 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance : .0000176 PFM  [17.6 PFF ] Impedance (OHM) : 75 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 77 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : Transparent White
  • Conductor Material : Silver-Plated High Strength Copper
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.68 MM  [.066 INCH ]
  • Conductor Diameter Range : .38 MM  [.015 INCH ]
  • Outside Cable Diameter : 2.51 MM  [.099 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Capacitance : .0000176 PFM  [17.6 PFF ]
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam H

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 77

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Network Cables Cable Assemblies
Product Number 386299-000 386299-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 39.37 ft (120 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details
Modular Twisted Pair Cable Assemblies - 3-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 55.77 ft (170 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers