TE Connectivity Eurocard Connectors 384294-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 160 PCB Mount Orientation : Vertical Rows Loaded : C, B, D, E, A Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 16.2 MM  [.638 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.153 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 160 PCB Mount Orientation : Vertical Rows Loaded : C, B, D, E, A Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 16.2 MM  [.638 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.153 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 384294-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
384294-E
Eurocard Connectors 384294-E
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 160 Number of Rows : 5 Number of Signal Positions : 160 PCB Mount Orientation : Vertical Rows Loaded : C, B, D, E, A Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 16.2 MM  [.638 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.153 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Columns : 32
  • Number of Positions : 160
  • Number of Rows : 5
  • Number of Signal Positions : 160
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, B, D, E, A

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Pin

Dimensions


  • Connector Height : 16.2 MM  [.638 INCH ]
  • Connector Length : 94 MM  [3.7 INCH ]
  • Connector Width : 12.7 MM  [.5 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.9 MM  [.153 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-384294-E-ND - DigiKey
Thief River Falls, MN, United States
STVE 160 M ABCDE VVVVV 4-00 GA06

STVE 160 M ABCDE VVVVV 4-00 GA06

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 384294-E 2684-384294-E-ND
Product Name Eurocard Connectors DIN 41612
Connector Type Board to Board Connector; PC Card Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 15AC1383 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
SIM Card Connectors - 2-1551295-3 - TE Connectivity
Specs
Connector Type PC Card Connector
Mounting Board Mount
Current Rating 0.5 amps
View Details
Eurocard Connectors - 284166-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Receptacles, Female Sockets - A3261-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Voltage Rating 30 volts
View Details
3 suppliers