TE Connectivity Fixed Inductors 3613C3R3K

Description
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102548CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102548CT-ND
Fixed Inductors A102548CT-ND
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102548DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102548DKR-ND
Fixed Inductors A102548DKR-ND
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102548TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102548TR-ND
Fixed Inductors A102548TR-ND
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Chip Inductor 3.3Uh 355Ma 10% 45Mhz; Inductance Sigmainductors Te Connectivity - 18R3744 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 3.3Uh 355Ma 10% 45Mhz; Inductance Sigmainductors Te Connectivity
18R3744
Chip Inductor 3.3Uh 355Ma 10% 45Mhz; Inductance Sigmainductors Te Connectivity 18R3744
CHIP INDUCTOR 3.3UH 355MA 10% 45MHZ; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR 3.3UH 355MA 10% 45MHZ; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, 3613C Series, 3.3 H, 10%, 1812 [4532 Metric], 45 Mhz Rohs Compliant Sigmainductors Te Connectivity - 26M7224 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3613C Series, 3.3 H, 10%, 1812 [4532 Metric], 45 Mhz Rohs Compliant Sigmainductors Te Connectivity
26M7224
Surface Mount High Frequency Inductor, 3613C Series, 3.3 H, 10%, 1812 [4532 Metric], 45 Mhz Rohs Compliant Sigmainductors Te Connectivity 26M7224
Surface Mount High Frequency Inductor, 3613C Series, 3.3 H, 10%, 1812 [4532 Metric], 45 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3613C Series, 3.3 H, 10%, 1812 [4532 Metric], 45 MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102548CT-ND 18R3744 26M7224
Product Name Fixed Inductors Chip Inductor 3.3Uh 355Ma 10% 45Mhz; Inductance Sigmainductors Te Connectivity Surface Mount High Frequency Inductor, 3613C Series, 3.3 H, 10%, 1812 [4532 Metric], 45 Mhz Rohs Compliant Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details