TE Connectivity Chip Resistor - Surface Mount 3502180KFT

Description
180 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
180 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143249DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143249DKR-ND
Chip Resistor - Surface Mount A143249DKR-ND
180 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

180 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143249CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143249CT-ND
Chip Resistor - Surface Mount A143249CT-ND
180 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

180 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143249TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143249TR-ND
Chip Resistor - Surface Mount A143249TR-ND
180 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

180 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 180K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2744
Res, 180K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2744
RES, 180K, 1%, 2W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 180K, 1%, 2W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0061
Res, 180K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0061
RES, 180K, 1%, 2W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 180K, 1%, 2W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143249DKR-ND 97AC2744
Product Name Chip Resistor - Surface Mount Res, 180K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD305GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details