TE Connectivity Chip Resistor - Surface Mount 350216KFT

Description
16 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
16 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143224CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143224CT-ND
Chip Resistor - Surface Mount A143224CT-ND
16 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

16 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143224TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143224TR-ND
Chip Resistor - Surface Mount A143224TR-ND
16 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

16 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143224DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143224DKR-ND
Chip Resistor - Surface Mount A143224DKR-ND
16 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

16 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 16K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2996
Res, 16K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2996
RES, 16K, 1%, 2W, 2010, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 16K, 1%, 2W, 2010, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5314
Res, 16K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5314
RES, 16K, 1%, 2W, 2010, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 16K, 1%, 2W, 2010, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143224CT-ND 97AC2996
Product Name Chip Resistor - Surface Mount Res, 16K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details