TE Connectivity Chip Resistor - Surface Mount 350215RJT

Description
15 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143306DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143306DKR-ND
Chip Resistor - Surface Mount A143306DKR-ND
15 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

15 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143306TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143306TR-ND
Chip Resistor - Surface Mount A143306TR-ND
15 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

15 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143306CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143306CT-ND
Chip Resistor - Surface Mount A143306CT-ND
15 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

15 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 15R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3492
Res, 15R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3492
RES, 15R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 15R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 15R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4478
Res, 15R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4478
RES, 15R, 5%, 2W, 2010, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 15R, 5%, 2W, 2010, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143306DKR-ND 34AH3492 97AC4478
Product Name Chip Resistor - Surface Mount Res, 15R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity Res, 15R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details