TE Connectivity Chip Resistor - Surface Mount 350215RFT

Description
15 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143151CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143151CT-ND
Chip Resistor - Surface Mount A143151CT-ND
15 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

15 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143151TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143151TR-ND
Chip Resistor - Surface Mount A143151TR-ND
15 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

15 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143151DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143151DKR-ND
Chip Resistor - Surface Mount A143151DKR-ND
15 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

15 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 15R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2740
Res, 15R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2740
RES, 15R, 1%, 2W, 2010, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 15R, 1%, 2W, 2010, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7970
Res, 15R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7970
RES, 15R, 1%, 2W, 2010, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 15R, 1%, 2W, 2010, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143151CT-ND 97AC2740
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details