TE Connectivity Chip Resistor - Surface Mount 350215KFT

Description
15 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143223TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143223TR-ND
Chip Resistor - Surface Mount A143223TR-ND
15 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

15 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143223CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143223CT-ND
Chip Resistor - Surface Mount A143223CT-ND
15 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

15 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143223DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143223DKR-ND
Chip Resistor - Surface Mount A143223DKR-ND
15 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

15 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 15K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2995
Res, 15K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2995
RES, 15K, 1%, 2W, 2010, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 15K, 1%, 2W, 2010, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8176
Res, 15K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8176
RES, 15K, 1%, 2W, 2010, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 15K, 1%, 2W, 2010, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143223TR-ND 97AC2995
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879005-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details