TE Connectivity Chip Resistor - Surface Mount 3502150RFT

Description
150 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote
Description
150 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 150R, 1%, 2W, 2010, Thick Film from TE Connectivity is a high-power thick film resistor designed for various applications. It has a resistance value of 150 ohms with a tolerance of ±1% and a power rating of 2 watts at an ambient temperature of 70°C. The resistor is housed in a 2010 size package, making it suitable for automatic placement in high-volume production. This component operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 200V, with an overload voltage rating of 500V. The temperature coefficient of resistance (TCR) is ,â§±200PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100PPM/°C for values from 10.1Ω to 10MΩ. The resistor is compliant with RoHS directives and is supplied on 7-inch reels containing 2000 pieces, facilitating easy handling and integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Resistor 150R, 1%, 2W, 2010, Thick Film from TE Connectivity is a high-power thick film resistor designed for various applications. It has a resistance value of 150 ohms with a tolerance of ±1% and a power rating of 2 watts at an ambient temperature of 70°C. The resistor is housed in a 2010 size package, making it suitable for automatic placement in high-volume production. This component operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 200V, with an overload voltage rating of 500V. The temperature coefficient of resistance (TCR) is ,â§±200PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100PPM/°C for values from 10.1Ω to 10MΩ. The resistor is compliant with RoHS directives and is supplied on 7-inch reels containing 2000 pieces, facilitating easy handling and integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143175TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143175TR-ND
Chip Resistor - Surface Mount A143175TR-ND
150 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

150 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143175CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143175CT-ND
Chip Resistor - Surface Mount A143175CT-ND
150 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

150 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143175DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143175DKR-ND
Chip Resistor - Surface Mount A143175DKR-ND
150 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

150 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 150R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3801
Res, 150R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3801
RES, 150R, 1%, 2W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 150R, 1%, 2W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1162
Res, 150R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1162
RES, 150R, 1%, 2W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 150R, 1%, 2W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143175TR-ND 97AC3801
Product Name Chip Resistor - Surface Mount Res, 150R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 3-1625892-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details