TE Connectivity Chip Resistor - Surface Mount 3502130RFT

Description
130 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
130 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143174DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143174DKR-ND
Chip Resistor - Surface Mount A143174DKR-ND
130 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

130 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143174CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143174CT-ND
Chip Resistor - Surface Mount A143174CT-ND
130 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

130 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143174TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143174TR-ND
Chip Resistor - Surface Mount A143174TR-ND
130 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

130 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 130R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8810
Res, 130R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8810
RES, 130R, 1%, 2W, 2010, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 130R, 1%, 2W, 2010, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3800
Res, 130R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3800
RES, 130R, 1%, 2W, 2010, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 130R, 1%, 2W, 2010, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143174DKR-ND 96AC8810
Product Name Chip Resistor - Surface Mount Res, 130R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details