TE Connectivity Chip Resistor - Surface Mount 350212KJT

Description
12 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
12 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143341CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143341CT-ND
Chip Resistor - Surface Mount A143341CT-ND
12 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

12 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143341TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143341TR-ND
Chip Resistor - Surface Mount A143341TR-ND
12 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

12 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143341DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143341DKR-ND
Chip Resistor - Surface Mount A143341DKR-ND
12 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

12 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 12K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2746
Res, 12K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2746
RES, 12K, 5%, 2W, 2010, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 12K, 5%, 2W, 2010, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3478
Res, 12K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3478
RES, 12K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 12K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143341CT-ND 97AC2746 34AH3478
Product Name Chip Resistor - Surface Mount Res, 12K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 12K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614941-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details