TE Connectivity Chip Resistor - Surface Mount 3502120KFT

Description
120 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143245CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143245CT-ND
Chip Resistor - Surface Mount A143245CT-ND
120 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

120 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143245DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143245DKR-ND
Chip Resistor - Surface Mount A143245DKR-ND
120 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

120 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143245TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143245TR-ND
Chip Resistor - Surface Mount A143245TR-ND
120 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

120 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 120K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5131
Res, 120K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5131
RES, 120K, 1%, 2W, 2010, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 120K, 1%, 2W, 2010, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0059
Res, 120K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0059
RES, 120K, 1%, 2W, 2010, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 120K, 1%, 2W, 2010, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143245CT-ND 97AC5131
Product Name Chip Resistor - Surface Mount Res, 120K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1676123-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details