TE Connectivity Chip Resistor - Surface Mount 350211RFT

Description
11 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote
Description
11 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 11R, 1%, 2W, 2010 from TE Connectivity is a thick film high power resistor designed for various applications. It features a power rating of 2W at 70°C and is suitable for automatic placement in high-volume production. The resistor has a resistance range from 1,Ѷ to 10M,Ѷ with a tolerance of ±1% or ±5%. Its temperature coefficient of resistance (TCR) is ,â§±200PPM/°C for resistances between 1,Ѷ and 10,Ѷ, and ,â§±100PPM/°C for resistances from 10.1,Ѷ to 10M,Ѷ. The maximum working voltage is 200V, with a maximum overload voltage of 500V. It operates within a temperature range of -55°C to 155°C. The resistor is packaged on 7-inch reels containing 2000 pieces, and it complies with EU RoHS directives, ensuring it is free from hazardous substances. The terminal finish is matte tin over nickel barrier, enhancing solderability and reliability in various environments.

Datasheet Summary
Powered by GS/AI

The Resistor 11R, 1%, 2W, 2010 from TE Connectivity is a thick film high power resistor designed for various applications. It features a power rating of 2W at 70°C and is suitable for automatic placement in high-volume production. The resistor has a resistance range from 1,Ѷ to 10M,Ѷ with a tolerance of ±1% or ±5%. Its temperature coefficient of resistance (TCR) is ,â§±200PPM/°C for resistances between 1,Ѷ and 10,Ѷ, and ,â§±100PPM/°C for resistances from 10.1,Ѷ to 10M,Ѷ. The maximum working voltage is 200V, with a maximum overload voltage of 500V. It operates within a temperature range of -55°C to 155°C. The resistor is packaged on 7-inch reels containing 2000 pieces, and it complies with EU RoHS directives, ensuring it is free from hazardous substances. The terminal finish is matte tin over nickel barrier, enhancing solderability and reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143148CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143148CT-ND
Chip Resistor - Surface Mount A143148CT-ND
11 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

11 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143148DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143148DKR-ND
Chip Resistor - Surface Mount A143148DKR-ND
11 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

11 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143148TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143148TR-ND
Chip Resistor - Surface Mount A143148TR-ND
11 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

11 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 11R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7969
Res, 11R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7969
RES, 11R, 1%, 2W, 2010, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 11R, 1%, 2W, 2010, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5126
Res, 11R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5126
RES, 11R, 1%, 2W, 2010, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 11R, 1%, 2W, 2010, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143148CT-ND 96AC7969
Product Name Chip Resistor - Surface Mount Res, 11R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details