TE Connectivity Chip Resistor - Surface Mount 3502110KFT

Description
110 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
110 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143244CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143244CT-ND
Chip Resistor - Surface Mount A143244CT-ND
110 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

110 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143244TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143244TR-ND
Chip Resistor - Surface Mount A143244TR-ND
110 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

110 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143244DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143244DKR-ND
Chip Resistor - Surface Mount A143244DKR-ND
110 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

110 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 110K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0058
Res, 110K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0058
RES, 110K, 1%, 2W, 2010, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 110K, 1%, 2W, 2010, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5130
Res, 110K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5130
RES, 110K, 1%, 2W, 2010, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 110K, 1%, 2W, 2010, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143244CT-ND 97AC0058
Product Name Chip Resistor - Surface Mount Res, 110K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details