TE Connectivity Chip Resistor - Surface Mount 3502100RFT

Description
100 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143171DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143171DKR-ND
Chip Resistor - Surface Mount A143171DKR-ND
100 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

100 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143171TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143171TR-ND
Chip Resistor - Surface Mount A143171TR-ND
100 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

100 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143171CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143171CT-ND
Chip Resistor - Surface Mount A143171CT-ND
100 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

100 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 100R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0906
Res, 100R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0906
RES, 100R, 1%, 2W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 100R, 1%, 2W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3552
Res, 100R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3552
RES, 100R, 1%, 2W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 100R, 1%, 2W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143171DKR-ND 97AC0906
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details