TE Connectivity Data Bus Couplers 337429-000

Description
Configuration Features Connector Location : Face Number of Stubs : 6 Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Threaded Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connector Location : Face Number of Stubs : 6 Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Threaded Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 337429-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
337429-000
Data Bus Couplers 337429-000
Configuration Features Connector Location : Face Number of Stubs : 6 Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Threaded Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Configuration Features


  • Connector Location : Face
  • Number of Stubs : 6

Product Type Features


  • Coupler Type : Box Coupler
  • Data Bus Connector Style : Threaded

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 337429-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 134959-1 - TE Connectivity
Specs
Package Type Plugin; Plug
Impedance 75 ohms
Frequency Range 2000.00 MHz
View Details