TE Connectivity Connectors Crimp Terminals, Splices, Lugs - Unreviewed 320571

Description
PIDG R 22-16 COMM 22-18MIL 1/4 M7928/4-150
Request a Quote Datasheet
Description
PIDG R 22-16 COMM 22-18MIL 1/4 M7928/4-150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 320571 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
320571
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 320571
PIDG R 22-16 COMM 22-18MIL 1/4 M7928/4-150

PIDG R 22-16 COMM 22-18MIL 1/4 M7928/4-150

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27246-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27246-ND
Ring Connectors A27246-ND
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 66H6955 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
66H6955
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 66H6955
TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Tongue Terminal, Pidg Series, 1/4
Chicago, IL, United States
Ring Tongue Terminal, Pidg Series, 1/4 ", M6, 16 Awg, 1.42 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
06WX0259
Ring Tongue Terminal, Pidg Series, 1/4 ", M6, 16 Awg, 1.42 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity 06WX0259
Ring Tongue Terminal, PIDG Series, 1/4 ", M6, 16 AWG, 1.42 mm , Nylon (Polyamide) RoHS Compliant: Yes

Ring Tongue Terminal, PIDG Series, 1/4 ", M6, 16 AWG, 1.42 mm , Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 28AC8606 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
28AC8606
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 28AC8606
TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Pidg R 22-16 Comm 22-18Mil 1/4 Amp - Te Connectivity - 88AJ0365 - Newark, An Avnet Company
Chicago, IL, United States
Pidg R 22-16 Comm 22-18Mil 1/4 Amp - Te Connectivity
88AJ0365
Pidg R 22-16 Comm 22-18Mil 1/4 Amp - Te Connectivity 88AJ0365
PIDG R 22-16 COMM 22-18MIL 1/4

PIDG R 22-16 COMM 22-18MIL 1/4

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320571 320571 A27246-ND 66H6955 06WX0259
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Pidg Series, 1/4 ", M6, 16 Awg, 1.42 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.602-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Modular Connectors / Ethernet Connectors - 101Y04L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers