TE Connectivity Vibration Sensors 3038-0500

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight (G) : .6 Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 500 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .2 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Embedded Vibration Sensor Product Type : MEMS Accelerometer Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight (G) : .6 Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 500 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .2 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Embedded Vibration Sensor Product Type : MEMS Accelerometer Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 3038-0500 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
3038-0500
Vibration Sensors 3038-0500
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight (G) : .6 Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 500 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .2 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Embedded Vibration Sensor Product Type : MEMS Accelerometer Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Ceramic
  • Product Weight (G) : .6

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±25

Mechanical Attachment


  • Sensor Mount Type : Solder

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 500
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : .2

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Embedded
  • Vibration Sensor Product Type : MEMS Accelerometer

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Accelerometers - 223-1235-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
223-1235-ND
Accelerometers 223-1235-ND
Accelerometer Z Axis ±500g 2kHz Hermetic LCC

Accelerometer Z Axis ±500g 2kHz Hermetic LCC

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - 3038-0500
906498-3038-0500
Motion Sensors - Motion Sensors - Accelerometers - 3038-0500 906498-3038-0500
Manufacturer: TE Connectivity Win Source Part Number: 906498-3038-0500 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Accelerometer Z Axis ±500g 2kHz Hermetic LCC Package: 8-LCC Package: Bulk Mounting: Surface Mount Family Name: 3038 Categories: Sensors Case / Package: Hermetic LCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 9031.80.8085 Other Part Number: 356-1124, 223-1235, 356-1124-ND, 30380500

Manufacturer: TE Connectivity
Win Source Part Number: 906498-3038-0500
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Accelerometer Z Axis ±500g 2kHz Hermetic LCC
Package: 8-LCC
Package: Bulk
Mounting: Surface Mount
Family Name: 3038
Categories: Sensors
Case / Package: Hermetic LCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 9031.80.8085
Other Part Number: 356-1124, 223-1235, 356-1124-ND, 30380500

Buy Now Datasheet
Accelerometers - 3038-0500 - Richardson RFPD
Downers Grove, IL, United States
Accelerometers
3038-0500
Accelerometers 3038-0500
Accelerometers

Accelerometers

Supplier's Site
Sensors, Transducers - Motion Sensors - Accelerometers - 3038-0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
3038-0500
Sensors, Transducers - Motion Sensors - Accelerometers 3038-0500
ACCEL 500G ANALOG HERMETIC LCC

ACCEL 500G ANALOG HERMETIC LCC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers Accelerometers Accelerometers Accelerometers
Product Number 3038-0500 223-1235-ND 906498-3038-0500 3038-0500 3038-0500
Product Name Vibration Sensors Accelerometers Motion Sensors - Motion Sensors - Accelerometers - 3038-0500 Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Acceleration 500 g 500 g
Sensor Technology MEMS
Operating Temperature -40 to 257 F (-40 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Measurement Axes Single
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20016414-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 3022-002-P-10254 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 150 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20014450-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details