TE Connectivity Vibration Sensors 3038-0050

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight (G) : .6 Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 1 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Embedded Vibration Sensor Product Type : MEMS Accelerometer Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight (G) : .6 Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 1 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Embedded Vibration Sensor Product Type : MEMS Accelerometer Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 3038-0050 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
3038-0050
Vibration Sensors 3038-0050
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight (G) : .6 Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 1 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Embedded Vibration Sensor Product Type : MEMS Accelerometer Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Ceramic
  • Product Weight (G) : .6

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±25

Mechanical Attachment


  • Sensor Mount Type : Solder

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : 1

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Embedded
  • Vibration Sensor Product Type : MEMS Accelerometer

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Accelerometers - 223-1233-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
223-1233-ND
Accelerometers 223-1233-ND
Accelerometer Z Axis ±50g 1kHz Hermetic LCC

Accelerometer Z Axis ±50g 1kHz Hermetic LCC

Buy Now Datasheet
Accelerometers - 3038-0050 - Richardson RFPD
Downers Grove, IL, United States
Accelerometers
3038-0050
Accelerometers 3038-0050
Accelerometers

Accelerometers

Supplier's Site
Sensors, Transducers Motion Sensors Accelerometers -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Motion Sensors Accelerometers
Sensors, Transducers Motion Sensors Accelerometers
Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers Motion Sensors Accelerometers Type: Analog Package: Bulk Output Type: Analog Voltage Acceleration Range: ±50g Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 8-LCC Supplier Device Package: Hermetic LCC Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity Measurement Specialties
Category: Sensors, Transducers Motion Sensors Accelerometers
Type: Analog
Package: Bulk
Output Type: Analog Voltage
Acceleration Range: ±50g
Operating Temperature: -55°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-LCC
Supplier Device Package: Hermetic LCC
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Win Source Electronics
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers Accelerometers Accelerometers
Product Number 3038-0050 223-1233-ND 3038-0050
Product Name Vibration Sensors Accelerometers Accelerometers Sensors, Transducers Motion Sensors Accelerometers
Acceleration 50 g 50 g 50 g
Sensor Technology MEMS
Operating Temperature -40 to 257 F (-40 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Measurement Axes Single
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20005669-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 13201A-2399 - TE Connectivity
Specs
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 23201A-2561 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20004557-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details