TE Connectivity Motion Sensors - Motion Sensors - Accelerometers - 3031-100 3031-100

Description
Manufacturer: TE Connectivity Win Source Part Number: 906493-3031-100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Accelerometer Z Axis ±100g 1.5kHz SMD Package: Bulk Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Family Name: 3031 Categories: Sensors Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8543.70.9960 Other Part Number: 3031100, 356-1133, MSP6870, MSP6870-ND
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 906493-3031-100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Accelerometer Z Axis ±100g 1.5kHz SMD Package: Bulk Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Family Name: 3031 Categories: Sensors Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8543.70.9960 Other Part Number: 3031100, 356-1133, MSP6870, MSP6870-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - 3031-100
906493-3031-100
Motion Sensors - Motion Sensors - Accelerometers - 3031-100 906493-3031-100
Manufacturer: TE Connectivity Win Source Part Number: 906493-3031-100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Accelerometer Z Axis ±100g 1.5kHz SMD Package: Bulk Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Family Name: 3031 Categories: Sensors Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8543.70.9960 Other Part Number: 3031100, 356-1133, MSP6870, MSP6870-ND

Manufacturer: TE Connectivity
Win Source Part Number: 906493-3031-100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Accelerometer Z Axis ±100g 1.5kHz SMD
Package: Bulk
Package: 8-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 3031
Categories: Sensors
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8543.70.9960
Other Part Number: 3031100, 356-1133, MSP6870, MSP6870-ND

Buy Now Datasheet
Accelerometers - 356-1133-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
356-1133-ND
Accelerometers 356-1133-ND
Accelerometer Z Axis ±100g 1.5kHz SMD

Accelerometer Z Axis ±100g 1.5kHz SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 906493-3031-100 356-1133-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - 3031-100 Accelerometers
Sensor Mounting Surface Mount SMD
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Single
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 1201F-0050-240 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 800 Hz
View Details
High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details