TE Connectivity Embedded Accelerometers 3022-002-P

Description
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 3.1 Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 2 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 2 - 200 Sensitivity (MVG) : 6, 20 Sensitivity Range (MVG) : .15 - 20 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-150 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 3.1 Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 2 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 2 - 200 Sensitivity (MVG) : 6, 20 Sensitivity Range (MVG) : .15 - 20 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-150 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 3022-002-P - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
3022-002-P
Embedded Accelerometers 3022-002-P
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 3.1 Electrical Characteristics Excitation Voltage (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 2 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 2 - 200 Sensitivity (MVG) : 6, 20 Sensitivity Range (MVG) : .15 - 20 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-150 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Material : Ceramic
  • Number of Axes : 1
  • Weight (G) : 3.1

Electrical Characteristics


  • Excitation Voltage (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±25

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Adhesive

Other


  • Acceleration Range (±) (GFORCE) : 2
  • Nonlinearity (PCTFSO) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 2 - 200
  • Sensitivity (MVG) : 6, 20
  • Sensitivity Range (MVG) : .15 - 20

Product Type Features


  • Accelerometer Type : MEMS DC
  • Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-150

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 3022-002-P
Product Name Embedded Accelerometers
Acceleration 2 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10217743-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 250 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10207742-00 - TE Connectivity
Specs
Acceleration 2 to 200 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007019-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20009882-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details