TE Connectivity Infotainment & Multimedia Cable Assemblies 3-2360001-1

Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : .3 M  [.984 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : .3 M  [.984 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 3-2360001-1 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
3-2360001-1
Infotainment & Multimedia Cable Assemblies 3-2360001-1
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : .3 M  [.984 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RG 174 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length Range : .3 M  [.984 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-3-2360001-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-3-2360001-1-ND
Coaxial Cables (RF) 17-3-2360001-1-ND
MATE-AX/FAKRA II,CABLE ASSY

MATE-AX/FAKRA II,CABLE ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3-2360001-1 17-3-2360001-1-ND
Product Name Infotainment & Multimedia Cable Assemblies Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 2-1589848-2 - Acme Chip Technology Co., Limited
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details