TE Connectivity High Frequency & RF Inductors 3-2176086-9

Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 470 DC Resistance (OHM) : .48 Inductance (MICHEN) : .037 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.7 Other Inductor Quality Factor : 57 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 470 DC Resistance (OHM) : .48 Inductance (MICHEN) : .037 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.7 Other Inductor Quality Factor : 57 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 3-2176086-9 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
3-2176086-9
High Frequency & RF Inductors 3-2176086-9
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 470 DC Resistance (OHM) : .48 Inductance (MICHEN) : .037 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.7 Other Inductor Quality Factor : 57 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Passive Component Dimensions (MM) : 1.15 x .7 x .6

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 470
  • DC Resistance (OHM) : .48
  • Inductance (MICHEN) : .037
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 2.7

Other


  • Inductor Quality Factor : 57

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 3-2176086-9
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Inductance Range 0.0370 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1623976-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.6800 microH
View Details
High Frequency & RF Inductors - 6-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0039 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1624001-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 100 microH
View Details
High Frequency & RF Inductors - 6-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0036 microH
View Details
3 suppliers