TE Connectivity High Frequency & RF Inductors 3-2176086-0

Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .16 Inductance (MICHEN) : .022 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3.3 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .16 Inductance (MICHEN) : .022 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3.3 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 3-2176086-0 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
3-2176086-0
High Frequency & RF Inductors 3-2176086-0
Dimensions Passive Component Dimensions (MM) : 1.15 x .7 x .6 Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .16 Inductance (MICHEN) : .022 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3.3 Other Inductor Quality Factor : 60 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Passive Component Dimensions (MM) : 1.15 x .7 x .6

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 800
  • DC Resistance (OHM) : .16
  • Inductance (MICHEN) : .022
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 3.3

Other


  • Inductor Quality Factor : 60

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now
Surface Mount High Frequency Inductor, 36541E Series, 22 Nh, 5%, 0402 [1005 Metric], 3.3 Ghz Rohs Compliant Te Connectivity - 24W8196 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 36541E Series, 22 Nh, 5%, 0402 [1005 Metric], 3.3 Ghz Rohs Compliant Te Connectivity
24W8196
Surface Mount High Frequency Inductor, 36541E Series, 22 Nh, 5%, 0402 [1005 Metric], 3.3 Ghz Rohs Compliant Te Connectivity 24W8196
Surface Mount High Frequency Inductor, 36541E Series, 22 nH, 5%, 0402 [1005 Metric], 3.3 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 36541E Series, 22 nH, 5%, 0402 [1005 Metric], 3.3 GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 3-2176086-0 24W8196
Product Name High Frequency & RF Inductors Surface Mount High Frequency Inductor, 36541E Series, 22 Nh, 5%, 0402 [1005 Metric], 3.3 Ghz Rohs Compliant Te Connectivity
Standards and Certifications RoHS RoHS
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
DCR 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
High Frequency & RF Inductors - 5-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0016 microH
View Details
2 suppliers
Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details